TE Connectivity Power Relays, Over 2 Amps R10-E1Y2-J2.5K

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1546-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1546-ND
Power Relays, Over 2 Amps PB1546-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1Y2-J2.5K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1Y2-J2.5K
Relays - Power Relays, Over 2 Amps R10-E1Y2-J2.5K
RELAY GEN PURPOSE DPDT 3A 12V

RELAY GEN PURPOSE DPDT 3A 12V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity - 45F131 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
45F131
Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity 45F131
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1546-ND R10-E1Y2-J2.5K 45F131
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products