General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
General Purpose Relays 3 AMP 85MW DPDT
RELAY, DPDT, 120VAC, 28VDC, 2A; Contact Configuration:DPDT; Coil Voltage:28VDC; Contact Current:2A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 3A 12V
POWER RELAY, R10 SERIES, 28 VDC, 2 AMP, DPDT, ELECTROMECHANICAL RELAY TYPE, GENERAL PURPOSE FUNCTION, 28 VDC COIL VOLTAGE, QUICK CONNECT MOUNTING SOCKET. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB774-ND | R10-E1Y2-J1.0K | 17M1800 | R10-E1Y2-J1.0K | 20783648 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 120Vac, 28Vdc, 2A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | General | General; High Voltage Relay | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |