General Purpose Relay 8PDT (8 Form C) 24VDC Coil Socketable
R10-E1X8-V350=R10
General Purpose Relays 8PDT 5A 24VDC 350Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE 8PDT 5A 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2910-ND | 08H3807 | R10-E1X8-V350 | R10-E1X8-V350 |
| Product Name | Power Relays, Over 2 Amps | R10-E1X8-V350=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General |