TE Connectivity Power Relays, Over 2 Amps R10-E1X6-V90

Description
General Purpose Relay 6PDT (6 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 6PDT (6 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB773-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB773-ND
Power Relays, Over 2 Amps PB773-ND
General Purpose Relay 6PDT (6 Form C) 12VDC Coil Socketable

General Purpose Relay 6PDT (6 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 45F121 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
45F121
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 45F121
RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X6-V90
General Purpose Relays R10-E1X6-V90
General Purpose Relays 6PDT 5Amps 12VDC

General Purpose Relays 6PDT 5Amps 12VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1X6-V90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1X6-V90
Relays - Power Relays, Over 2 Amps R10-E1X6-V90
RELAY GEN PURPOSE 6PDT 5A 12V

RELAY GEN PURPOSE 6PDT 5A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB773-ND 45F121 R10-E1X6-V90 R10-E1X6-V90
Product Name Power Relays, Over 2 Amps Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Greater than Four Poles
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 788-516 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers