TE Connectivity Power Relays, Over 2 Amps R10-E1X6-V9.0K

Description
General Purpose Relay 6PDT (6 Form C) 115VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 6PDT (6 Form C) 115VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1544-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1544-ND
Power Relays, Over 2 Amps PB1544-ND
General Purpose Relay 6PDT (6 Form C) 115VDC Coil Socketable

General Purpose Relay 6PDT (6 Form C) 115VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1X6-V9.0K
Relays - Power Relays, Over 2 Amps R10-E1X6-V9.0K
RELAY GEN PURPOSE 6PDT 5A 115V

RELAY GEN PURPOSE 6PDT 5A 115V

Supplier's Site
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 62F3056 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
62F3056
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 62F3056
RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:115VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:115VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X6-V9.0K
General Purpose Relays R10-E1X6-V9.0K
General Purpose Relays 6PDT 5A 115VDC 9KOhm GENPURPOSE RELAY

General Purpose Relays 6PDT 5A 115VDC 9KOhm GENPURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1544-ND R10-E1X6-V9.0K 62F3056 R10-E1X6-V9.0K
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Greater than Four Poles
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers
Relay module - 857-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details