TE Connectivity Power Relays, Over 2 Amps R10-E1X6-V430

Description
General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB600-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB600-ND
Power Relays, Over 2 Amps PB600-ND
General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable

General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X6-V430
General Purpose Relays R10-E1X6-V430
General Purpose Relays 6PDT 5 A 120VAC 3-48 Mounting Stud

General Purpose Relays 6PDT 5 A 120VAC 3-48 Mounting Stud

Buy Now Datasheet
Relay;E-Mech;Gen Purp;6PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;22 Pin - 70198645 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;6PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;22 Pin
70198645
Relay;E-Mech;Gen Purp;6PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;22 Pin 70198645
5 A Rated Current, 24 VDC Rated Voltage, 430 Ohms Coil Resistance, General Purpose Relays Coil magnetic system monostable Coil resistance 430 Ohms The general purpose relay have nominal coil power of 850 mW and rated current of 5 A.

5 A Rated Current, 24 VDC Rated Voltage, 430 Ohms Coil Resistance, General Purpose Relays

  • Coil magnetic system monostable
  • Coil resistance 430 Ohms
    The general purpose relay have nominal coil power of 850 mW and rated current of 5 A.
Supplier's Site
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 18M9309 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
18M9309
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 18M9309
RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1X6-V430 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1X6-V430
Relays - Power Relays, Over 2 Amps R10-E1X6-V430
RELAY GEN PURPOSE 6PDT 5A 24V

RELAY GEN PURPOSE 6PDT 5A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB600-ND R10-E1X6-V430 70198645 18M9309 R10-E1X6-V430
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Gen Purp;6PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;22 Pin Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Greater than Four Poles Greater than Four Poles
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 167 F (-55 to 75 C)
Unlock Full Specs
to access all available technical data