TE Connectivity Power Relays, Over 2 Amps R10-E1X6-115V

Description
General Purpose Relay 6PDT (6 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 6PDT (6 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB2907-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2907-ND
Power Relays, Over 2 Amps PB2907-ND
General Purpose Relay 6PDT (6 Form C) 115VAC Coil Socketable

General Purpose Relay 6PDT (6 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1X6-115V
Relays - Power Relays, Over 2 Amps R10-E1X6-115V
RELAY GEN PURPOSE 6PDT 5A 115V

RELAY GEN PURPOSE 6PDT 5A 115V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X6-115V
General Purpose Relays R10-E1X6-115V
General Purpose Relays 6PDT 5A 115VAC GEN PURPOSE RELAY

General Purpose Relays 6PDT 5A 115VAC GEN PURPOSE RELAY

Buy Now Datasheet
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 67F1073 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
67F1073
Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 67F1073
RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, 6PDT, 120VAC, 30VDC, 5A; Contact Configuration:6PDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB2907-ND R10-E1X6-115V R10-E1X6-115V 67F1073
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, 6Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Greater than Four Poles
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB040V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details