General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
General Purpose Multicontact AC⁄DC Relay, R10 Series
RELAY GEN PURPOSE 4PDT 5A 24V
General Purpose Relays 4PDT PLG-N 700 OHMS
RELAY, 4PDT, 120VAC, 30VDC, 5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB130-ND | 70199195 | R10-E1X4-V700 | R10-E1X4-V700 | 18M9308 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 167 F (-55 to 75 C) | -67 to 167 F (-55 to 75 C) |