General Purpose Relay 4PDT (4 Form C) 6VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 5A 6V
R10-E1X4-V52=R10
General Purpose Relays 4PDT 5A 6VDC 52Ohm GEN PURPOSE RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2906-ND | R10-E1X4-V52 | 35AC3842 | R10-E1X4-V52 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | R10-E1X4-V52=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) |