General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin
POWER RELAY, 4PDT, 48VDC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:48VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Coil Resistance:2.5kohm RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 5A 48V
General Purpose Relays 4PDT PLG-N 2.5K OHMS
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB131-ND | 70198762 | 17M1797 | R10-E1X4-V2.5K | R10-E1X4-V2.5K |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 5A;Ctrl-V 3-115DC;Vol-Rtg 120/28AC/DC;16 Pin | Power Relay, 4Pdt, 48Vdc, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 167 F (-55 to 75 C) |