TE Connectivity Power Relays, Over 2 Amps R10-E1X4-24V

Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - R10-E1X4-24V-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
R10-E1X4-24V-ND
Power Relays, Over 2 Amps R10-E1X4-24V-ND
General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1X4-24V
Relays - Power Relays, Over 2 Amps R10-E1X4-24V
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X4-24V
General Purpose Relays R10-E1X4-24V
General Purpose Relays 4PDT 24VAC 5A

General Purpose Relays 4PDT 24VAC 5A

Buy Now Datasheet
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 77B509 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
77B509
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 77B509
Power Relay; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC; Carry Current:5A RoHS Compliant: No

Power Relay; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Contact Voltage VDC:30VDC; Carry Current:5A RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R10-E1X4-24V-ND R10-E1X4-24V R10-E1X4-24V 77B509
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202881104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA03.4826 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details