General Purpose Relay DPDT (2 Form C) 5VDC Coil Socketable
POWER RELAY, DPDT, 5VDC, 5A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:5VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
POWER RELAY, PLUG IN, CONTACT CONFIGURATION: DPDT, COIL VOLTAGE: 5VDC, CONTACT CURRENT: 5AMP, PRODUCT RANGE: R10 SERIES, RELAY MOUNTING: SOCKET, COIL TYPE: DC MONOSTABLE, CONTACT VOLTAGE VAC: 120VAC, CONTACT VOLTAGE VDC: 30VDC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays DPDT PLG-IN 28 OHM
RELAY GENERAL PURPOSE DPDT 5A 5V
| DigiKey | Newark, An Avnet Company | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2905-ND | 17M1794 | 20798982 | R10-E1X2-V28 | R10-E1X2-V28 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 5Vdc, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Relay/Socket | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |