General Purpose Relay DPDT (2 Form C) 115VDC Coil Socketable
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:115VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 5A 115V
General Purpose Relays DPDT5A 115VDC 15KOhm GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2904-ND | 62F3050 | R10-E1X2-V15.0K | R10-E1X2-V15.0K |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |