RELAY GEN PURPOSE DPDT 5A 12V
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
R10-E1X2-S800=R10
General Purpose Relays 5 AMP 12VDC DPDT
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-E1X2-S800 | 17M1792 | 48M8078 | R10-E1X2-S800 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity | R10-E1X2-S800=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |