R10-E1X2-J1.0K=R10
General Purpose Relays DPDT 5A 45VDC 1KOhm GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 5A 12V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 48M8077 | R10-E1X2-J1.0K | R10-E1X2-J1.0K |
| Product Name | R10-E1X2-J1.0K=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw |