TE Connectivity Power Relays, Over 2 Amps R10-E1X2-24V

Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1542-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1542-ND
Power Relays, Over 2 Amps PB1542-ND
General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1X2-24V
General Purpose Relays R10-E1X2-24V
General Purpose Relays DPDT 5A 24VAC 500Ohm GENPURPOSE RELAY

General Purpose Relays DPDT 5A 24VAC 500Ohm GENPURPOSE RELAY

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1X2-24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1X2-24V
Relays - Power Relays, Over 2 Amps R10-E1X2-24V
RELAY GEN PURPOSE DPDT 5A 24V

RELAY GEN PURPOSE DPDT 5A 24V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity - 92B1342 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
92B1342
Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity 92B1342
RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1542-ND R10-E1X2-24V R10-E1X2-24V 92B1342
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 5A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data