General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
RELAY, 4PDT, 120VAC, 28VDC, 7.5A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
General Purpose Relays 7.5AMP 24VDC 4PDT
RELAY GEN PURPOSE 4PDT 7.5A 24V
POWER RELAY, 900MW COIL POWER RATING, 24 VDC, 7.5 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB772-ND | 17M1791 | R10-E1W4-V700 | R10-E1W4-V700 | 21259026 |
| Product Name | Power Relays, Over 2 Amps | Relay, 4Pdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay/Socket |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw |