TE Connectivity Power Relays, Over 2 Amps R10-E1W4-V185

Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1541-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1541-ND
Power Relays, Over 2 Amps PB1541-ND
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity - 77B3039 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity
77B3039
Relay, 4Pdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity 77B3039
RELAY, 4PDT, 120VAC, 28VDC, 7.5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 7.5A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1W4-V185
Relays - Power Relays, Over 2 Amps R10-E1W4-V185
RELAY GEN PURPOSE 4PDT 7.5A 12V

RELAY GEN PURPOSE 4PDT 7.5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1W4-V185
General Purpose Relays R10-E1W4-V185
General Purpose Relays 7.5AMP 12VDC 4PDT

General Purpose Relays 7.5AMP 12VDC 4PDT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB1541-ND 77B3039 R10-E1W4-V185 R10-E1W4-V185
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details