RELAY GEN PURPOSE 4PDT 7.5A 115V
Power Relay; Contact Configuration:4PDT; Relay Mounting:Quick Connect; Coil Type:AC Monostable; Relay Terminals:Quick Connect; Coil Resistance:9kohm; Approvals & Standards:-; Carry Current:7.5A; Coil Voltage AC Max:115V RoHS Compliant: No
General Purpose Relays 4PDT 7.5A 115VAC GEN PURPOSE RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | R10-E1W4-115V | 22C4268 | R10-E1W4-115V |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 115 volts | ? to 115 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Quick Connect |