General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
General Purpose Relays DPDT SOLDER 700 OHMS
Relay; E-Mech; Gen Purp; DPDT; Cur-Rtg 7.5A; Ctrl-V 24DC; Vol-Rtg 120/28AC/DC
RELAY, DPDT, 120VAC, 28VDC, 7.5A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 7.5A 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB454-ND | 7830338 | R10-E1W2-V700 | 70198765 | 67F1076 | R10-E1W2-V700 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relay; E-Mech; Gen Purp; DPDT; Cur-Rtg 7.5A; Ctrl-V 24DC; Vol-Rtg 120/28AC/DC | Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 167 F (-55 to 75 C) | -49 F (-45 C) |