TE Connectivity Power Relays, Over 2 Amps R10-E1W2-V185

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB771-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB771-ND
Power Relays, Over 2 Amps PB771-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity - 06R3614 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity
06R3614
Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity 06R3614
RELAY, DPDT, 120VAC, 28VDC, 7.5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 7.5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:7.5A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:28VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1W2-V185
General Purpose Relays R10-E1W2-V185
General Purpose Relays DPDT 7.5Amp GEN PURP

General Purpose Relays DPDT 7.5Amp GEN PURP

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1W2-V185 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1W2-V185
Relays - Power Relays, Over 2 Amps R10-E1W2-V185
RELAY GEN PURPOSE DPDT 7.5A 12V

RELAY GEN PURPOSE DPDT 7.5A 12V

Supplier's Site
Relay/Socket - 8298794 - Radwell International
Willingboro, NJ, United States
Relay/Socket
8298794
Relay/Socket 8298794
POWER RELAY, R10 SERIES, DPDT, 12 VDC, 7.5 AMP, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, R10 SERIES, DPDT, 12 VDC, 7.5 AMP, SOCKET, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB771-ND 06R3614 R10-E1W2-V185 R10-E1W2-V185 8298794
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 7.5A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps Relay/Socket
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data