General Purpose Relay DPDT (2 Form C) 115VDC Coil Socketable
R10-E1W2-V15.0K=R10
R10-E1W2-V15.0K=R10
General Purpose Relays RELAY GP DPDT 7.5A 115VDC
RELAY GEN PURPOSE DPDT 7.5A 115V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2898-ND | 74C1430 | R10-E1W2-V15.0K | R10-E1W2-V15.0K |
| Product Name | Power Relays, Over 2 Amps | R10-E1W2-V15.0K=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw |