RELAY GEN PURPOSE DPDT 7.5A 12V
R10-E1W2-S800=R10
R10-E1W2-S800=R10
General Purpose Relays DPDT 7.5A 12VDC GEN PURPOSE RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-E1W2-S800 | 35AC3841 | R10-E1W2-S800 |
| Product Name | Relays - Power Relays, Over 2 Amps | R10-E1W2-S800=R10 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 12 volts | 12 volts |