General Purpose Relay DPDT (2 Form C) 3VDC Coil Socketable
General Purpose Relays DPDT 7.5A 3VDC 50Ohm GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 7.5A 3V
R10-E1W2-S50=R10
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2896-ND | R10-E1W2-S50 | R10-E1W2-S50 | 48M8070 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | R10-E1W2-S50=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |