General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable
R10-E1W2-S200=R10
RELAY GEN PURPOSE DPDT 7.5A 6V
General Purpose Relays DPDT 7.5A 6VDC GEN PURPOSE RELAY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2895-ND | 45AJ7564 | R10-E1W2-S200 | R10-E1W2-S200 |
| Product Name | Power Relays, Over 2 Amps | R10-E1W2-S200=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |