General Purpose Relay 6PDT (6 Form C) 12VDC Coil Socketable
R10-E1P6-V90=R10
RELAY GEN PURPOSE 6PDT 3A 12V
General Purpose Relays 3 AMP 12VDC 6PDT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2894-ND | 45AJ7563 | R10-E1P6-V90 | R10-E1P6-V90 |
| Product Name | Power Relays, Over 2 Amps | R10-E1P6-V90=R10 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Greater than Four Poles | |||
| Throw | Double Throw | Double Throw |