General Purpose Relay 6PDT (6 Form C) 24VDC Coil Socketable
RELAY GEN PURPOSE 6PDT 3A 24V
General Purpose Relays 6PDT 3A 24VDC 430Ohm GENPURPOSE RELAY
RELAY, 6PDT, 120VAC, 30VDC, 3A; Contact Configuration:6PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2301-ND | R10-E1P6-V430 | R10-E1P6-V430 | 94F801 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, 6Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Greater than Four Poles | |||
| Throw | Double Throw | Double Throw | Double Throw |