RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 3 AMP 24VDC 4PDT
RELAY GEN PURPOSE 4PDT 3A 24V
Industrial Relay, 3 A Current Rating, 24 VDC Voltage Rating, 700 Ohms Coil Resistance
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 18M9307 | R10-E1P4-V700 | R10-E1P4-V700 | 70198644 |
| Product Name | Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;4PDT;Cur-Rtg 1mA;Ctrl-V 3-115DC;Vol-Rtg 120 AC, 28/6 DC |
| Features | Latching | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | ||
| Approvals | RoHS | RoHS | UL, CSA, RoHS; RoHS |