TE Connectivity Power Relays, Over 2 Amps R10-E1P4-V185

Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1806-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1806-ND
Power Relays, Over 2 Amps PB1806-ND
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 90F1105 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
90F1105
Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 90F1105
RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 30VDC, 3A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1P4-V185
General Purpose Relays R10-E1P4-V185
General Purpose Relays 4PDT 3A 12VDC 185Ohm GENPURPOSE RELAY

General Purpose Relays 4PDT 3A 12VDC 185Ohm GENPURPOSE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R10-E1P4-V185
Relays - Power Relays, Over 2 Amps R10-E1P4-V185
RELAY GEN PURPOSE 4PDT 3A 12V

RELAY GEN PURPOSE 4PDT 3A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1806-ND 90F1105 R10-E1P4-V185 R10-E1P4-V185
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA02.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1-105C flux free - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details