TE Connectivity Power Relays, Over 2 Amps R10-E1P2-V700

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB770-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB770-ND
Power Relays, Over 2 Amps PB770-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
R10-E1P2-V700
General Purpose Relays R10-E1P2-V700
General Purpose Relays DPDT 3Amp GEN Purpos

General Purpose Relays DPDT 3Amp GEN Purpos

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - R10-E1P2-V700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
R10-E1P2-V700
Relays - Power Relays, Over 2 Amps R10-E1P2-V700
RELAY GEN PURPOSE DPDT 3A 24V

RELAY GEN PURPOSE DPDT 3A 24V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity - 98F5103 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
98F5103
Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity 98F5103
RELAY, DPDT, 120VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB770-ND R10-E1P2-V700 R10-E1P2-V700 98F5103
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details