General Purpose Relays DPDT 3A 12VDC 185Ohm GEN PURPOSE RELAY
R10-E1P2-V185=R10 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 3A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | R10-E1P2-V185 | 48M8063 | R10-E1P2-V185 |
| Product Name | General Purpose Relays | R10-E1P2-V185=R10 Rohs Compliant Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| DC Coil Voltage | 12 volts | 12 volts | |
| Approvals | RoHS | ||
| Poles | Double Pole (DP) |