General Purpose Relay DPDT (2 Form C) 24VAC Coil Socketable
General Purpose Relays DPDT 3A 24VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE DPDT 3A 24V
R10-E1P2-24V=R10
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB2890-ND | R10-E1P2-24V | R10-E1P2-24V | 83T6352 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | R10-E1P2-24V=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |