General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
General Purpose Relays DPDT 3A 115VAC GEN PURPOSE RELAY
RELAY, DPDT, 120VAC, 30VDC, 3A; Contact Configuration:DPDT; Coil Voltage:115VAC; Contact Current:3A; Product Range:R10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 3A 115V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2889-ND | R10-E1P2-115V | 29C2156 | R10-E1P2-115V |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 120Vac, 30Vdc, 3A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |