General Purpose Relays 6PDT 5A 120VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE 6PDT 5A 12V
R10-E1M6-V90=R10
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | R10-E1M6-V90 | R10-E1M6-V90 | 48M8062 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | R10-E1M6-V90=R10 Potter&brumfield Te Connectivity |
| Relay Type | General |