General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 5A 48V
General Purpose Relays 4PDT 5A 120VAC GEN PURPOSE RELAY
R10-E1M4-V2.5K=R10
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | R10-E1M4-V2.5K-ND | R10-E1M4-V2.5K | R10-E1M4-V2.5K | 98B8656 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | R10-E1M4-V2.5K=R10 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) |