General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
R10-E1L4-115V=R10
General Purpose Relays 4PDT 7.5A 120VAC GEN PURPOSE RELAY
RELAY GEN PURPOSE 4PDT 7.5A 115V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1905-ND | 48M8058 | R10-E1L4-115V | R10-E1L4-115V |
| Product Name | Power Relays, Over 2 Amps | R10-E1L4-115V=R10 Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) |