General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
General Purpose Relays DPDT 7.5 120VAC MULITCONTACT RELAY
RELAY GEN PURPOSE DPDT 7.5A 115V
R10 SERIES, POWER RELAY, R10-E1L2-115V=R10. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | R10-E1L2-115V-ND | R10-E1L2-115V | R10-E1L2-115V | 21995015 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Overcurrent Relay |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Double Pole (DP) | Double Pole (DP) |