TE Connectivity RF Antennas QWB800

Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 0dB NMO Base Mount
Datasheet
Description
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 0dB NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - QWB800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QWB800
RF Antennas QWB800
851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 0dB NMO Base Mount

851MHz Whip, Straight RF Antenna 806MHz ~ 896MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number QWB800
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details