TE Connectivity RF Antennas QWB406

Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount
Datasheet
Description
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - QWB406 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QWB406
RF Antennas QWB406
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number QWB406
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details