TE Connectivity Antennas QW900

Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, ISM, LoRaWAN, Cellular Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, ISM, LoRaWAN, Cellular Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW900 - TE Connectivity
Berwyn, PA, United States
Antennas
QW900
Antennas QW900
Configuration Features Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Vehicular, ISM, LoRaWAN, Cellular Primary Application : Vehicular, ISM, LoRaWAN Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : NMO Signal Characteristics Frequency Band (MHZ) : 896 - 970 Frequency Category : 824 - 1990 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : Vehicular, ISM, LoRaWAN, Cellular
  • Primary Application : Vehicular, ISM, LoRaWAN

Mechanical Attachment


  • Mounting Method : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : NMO

Signal Characteristics


  • Frequency Band (MHZ) : 896 - 970
  • Frequency Category : 824 - 1990
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - QW900-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
QW900-ND
RF Antennas QW900-ND
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet
RF Antennas - QW900 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW900
RF Antennas QW900
933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

933MHz Whip, Straight RF Antenna 896MHz ~ 970MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number QW900 QW900-ND QW900
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular, ISM, LoRaWAN RF Antennas
Pattern Type Omni directional
Primary Frequency Range 896.0 to 970.0 MHz 933.0 MHz
Gain 0.0 to 3 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-1513472-0 - TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 0600-00060-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 896.0 MHz
Gain 0.9000 dB
View Details