TE Connectivity Antennas QW406

Description
Configuration Features Antenna Style : External Signal Characteristics Frequency Band (MHZ) : 406 - 430
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Signal Characteristics Frequency Band (MHZ) : 406 - 430
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - QW406 - TE Connectivity
Berwyn, PA, United States
Antennas
QW406
Antennas QW406
Configuration Features Antenna Style : External Signal Characteristics Frequency Band (MHZ) : 406 - 430

Configuration Features


  • Antenna Style : External

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 430
Buy Now
RF Antennas - QW406 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
QW406
RF Antennas QW406
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 0dB NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number QW406 QW406
Product Name Antennas RF Antennas
Primary Frequency Range 406.0 to 430.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 0600-00002-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
View Details
Antennas - 1-2361492-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers