TE Connectivity Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity QMT222

Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Scrap (Remarks, Signed By, Date); Label Colour:Red on Yellow; Pack Quantity:100 RoHS Compliant: NA
Datasheet
Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Scrap (Remarks, Signed By, Date); Label Colour:Red on Yellow; Pack Quantity:100 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity - 29X4532 - Newark, An Avnet Company
Chicago, IL, United States
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
29X4532
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity 29X4532
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Scrap (Remarks, Signed By, Date); Label Colour:Red on Yellow; Pack Quantity:100 RoHS Compliant: NA

TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Scrap (Remarks, Signed By, Date); Label Colour:Red on Yellow; Pack Quantity:100 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4532
Product Name Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Pp
Width 5.83 inches (148 mm)
View Details