TE Connectivity Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity QMT213

Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Repair (Remarks, Signed By, Date); Label Colour:Black on Yellow; Pack Quantity:100 RoHS Compliant: NA
Datasheet
Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Repair (Remarks, Signed By, Date); Label Colour:Black on Yellow; Pack Quantity:100 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity - 29X4530 - Newark, An Avnet Company
Chicago, IL, United States
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
29X4530
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity 29X4530
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Repair (Remarks, Signed By, Date); Label Colour:Black on Yellow; Pack Quantity:100 RoHS Compliant: NA

TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Repair (Remarks, Signed By, Date); Label Colour:Black on Yellow; Pack Quantity:100 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4530
Product Name Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details