TE Connectivity Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity QMT106

Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected, (Remarks, Signed By, Date); Label Colour:Green on White; Pack Quantity:100 RoHS Compliant: NA
Description
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected, (Remarks, Signed By, Date); Label Colour:Green on White; Pack Quantity:100 RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a set of inspection tags made from paperboard, measuring 146.1 mm in width and 73 mm in height. These tags are designed for labeling purposes, specifically indicating inspection status. The label features a green on white color scheme with the legend "Inspected," along with spaces for remarks, signatures, and dates. Each pack contains 100 tags, making them suitable for bulk use in various inspection processes. The product is not RoHS compliant. This item is ideal for engineers looking for a straightforward solution for inspection labeling in their projects.

Datasheet Summary
Powered by GS/AI

The product is a set of inspection tags made from paperboard, measuring 146.1 mm in width and 73 mm in height. These tags are designed for labeling purposes, specifically indicating inspection status. The label features a green on white color scheme with the legend "Inspected," along with spaces for remarks, signatures, and dates. Each pack contains 100 tags, making them suitable for bulk use in various inspection processes. The product is not RoHS compliant. This item is ideal for engineers looking for a straightforward solution for inspection labeling in their projects.

Suppliers

Company
Product
Description
Supplier Links
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity - 29X4525 - Newark, An Avnet Company
Chicago, IL, United States
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
29X4525
Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity 29X4525
TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected, (Remarks, Signed By, Date); Label Colour:Green on White; Pack Quantity:100 RoHS Compliant: NA

TAGS, INSPECTION, PAPERBD, 146.1MM W; Label Type:Tag; Label Height:73mm; Label Width:146.1mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected, (Remarks, Signed By, Date); Label Colour:Green on White; Pack Quantity:100 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4525
Product Name Tags, Inspection, Paperbd, 146.1Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details