TE Connectivity Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity QLL406

Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Calibration (By, Date, Due, #); Label Colour:Green on White RoHS Compliant: Yes
Datasheet
Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Calibration (By, Date, Due, #); Label Colour:Green on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity - 29X4521 - Newark, An Avnet Company
Chicago, IL, United States
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
29X4521
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity 29X4521
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Calibration (By, Date, Due, #); Label Colour:Green on White RoHS Compliant: Yes

INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Calibration (By, Date, Due, #); Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4521
Product Name Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-824-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details