TE Connectivity Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity QLL405

Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Tested (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes
Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Tested (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Inspection/Control Labels from TE Connectivity, part number 29X4520, are designed for use in various inspection and control applications. These labels are made from paper and feature a width of 50.8 mm and a height of 19.1 mm. The labels are printed with a green legend on a white background, indicating "Tested (By, Date)." Each pack contains 1000 labels, making them suitable for high-volume usage. The product is RoHS compliant, ensuring it meets environmental standards. These labels are ideal for engineers looking for reliable and compliant labeling solutions for testing and inspection processes.

Datasheet Summary
Powered by GS/AI

The Inspection/Control Labels from TE Connectivity, part number 29X4520, are designed for use in various inspection and control applications. These labels are made from paper and feature a width of 50.8 mm and a height of 19.1 mm. The labels are printed with a green legend on a white background, indicating "Tested (By, Date)." Each pack contains 1000 labels, making them suitable for high-volume usage. The product is RoHS compliant, ensuring it meets environmental standards. These labels are ideal for engineers looking for reliable and compliant labeling solutions for testing and inspection processes.

Suppliers

Company
Product
Description
Supplier Links
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity - 29X4520 - Newark, An Avnet Company
Chicago, IL, United States
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
29X4520
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity 29X4520
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Tested (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes

INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Tested (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4520
Product Name Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: oxidising substance
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details