TE Connectivity Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity QLL402

Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected OK (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes
Datasheet
Description
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected OK (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity - 29X4519 - Newark, An Avnet Company
Chicago, IL, United States
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
29X4519
Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity 29X4519
INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected OK (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes

INSPECTION/CONTROL LABELS, PAPER, 50.8MM W; Label Type:Legend; Label Height:19.1mm; Label Width:50.8mm; Label Diameter:-; Label Material:Paper; Label Legend:Inspected OK (By, Date); Label Colour:Green on White; Pack Quantity:1000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4519
Product Name Inspection/control Labels, Paper, 50.8Mm W; Label Type Te Connectivity
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 1366407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
View Details