Cable Assembly 1.00' (304.80mm)
Cable Assembly Strand 0.304m 30AWG Quick Disconnect Circular RCP 19 POS Product overview: QCM019SC2DM012P from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM019SC2DM012P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1315278-QCM019SC2DM0
Category: Cable Assemblies>Circular Cable Assemblies
Series: Nanonics N
Color: Multiple
Package: Bulk
Length: 1.00' (304.80mm)
Cable Type: Individual
Shielding: Unshielded
Usage: Industrial Environments
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: QCM019
1st Connector Type: Receptacle
1st Connector Gender: Female Sockets
1st Connector Number of Positions: 19
1st Connector Number of Positions Loaded: All
1st Connector Mounting Type: Panel Mount
2nd Connector Type: Wire Leads
Assembly Configuration: Standard
Cable Material: Polytetrafluoroethyl
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | QCM019SC2DM012P-ND | 448-QCM019SC2DM012P | 1315278-QCM019SC2DM012P |
| Product Name | Circular Cable Assemblies | Cable Assembly | Cable Assemblies - Circular Cable Assemblies |
| Cable Shielding | No Shielding |