TE Connectivity ™ Circular Cable Assemblies - QCM007PC2DCM03 QCM007PC2DCM03

Description
Manufacturer: TE Connectivity Win Source Part Number: 916807-QCM007PC2DCM0 3 Series: * Features: Cable Assembly Package: Bulk Family Name: QCM00 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8544.42.9090
Request a Quote
Description
Manufacturer: TE Connectivity Win Source Part Number: 916807-QCM007PC2DCM0 3 Series: * Features: Cable Assembly Package: Bulk Family Name: QCM00 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8544.42.9090
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - QCM007PC2DCM03 - 916807-QCM007PC2DCM03 - Win Source Electronics
Laguna Hills, CA, United States
Circular Cable Assemblies - QCM007PC2DCM03
916807-QCM007PC2DCM03
Circular Cable Assemblies - QCM007PC2DCM03 916807-QCM007PC2DCM03
Manufacturer: TE Connectivity Win Source Part Number: 916807-QCM007PC2DCM0 3 Series: * Features: Cable Assembly Package: Bulk Family Name: QCM00 Categories: Cable Assemblies ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 20 Weeks REACH Status: Vendor Undefined HTSUS: 8544.42.9090

Manufacturer: TE Connectivity
Win Source Part Number: 916807-QCM007PC2DCM03
Series: *
Features: Cable Assembly
Package: Bulk
Family Name: QCM00
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090

Buy Now
Cable Assembly - 448-QCM007PC2DCM03 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-QCM007PC2DCM03
Cable Assembly 448-QCM007PC2DCM03
Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM03 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM03 can be used for catalog matching and distributor lookup.

Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM03 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM03 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 916807-QCM007PC2DCM03 448-QCM007PC2DCM03
Product Name Circular Cable Assemblies - QCM007PC2DCM03 Cable Assembly
Connector Type Quick Disconnect Circular
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details