TE Connectivity ™ Cable Assembly QCM007PC2DCM02

Description
Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM02 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM02 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM02 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 448-QCM007PC2DCM02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
448-QCM007PC2DCM02
Cable Assembly 448-QCM007PC2DCM02
Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM02 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM02 can be used for catalog matching and distributor lookup.

Cable Assembly Quick Disconnect Circular 7 POS Product overview: QCM007PC2DCM02 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Circular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 448-QCM007PC2DCM02 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Cable Assemblies - Circular Cable Assemblies
1314836-QCM007PC2DCM02
Cable Assemblies - Circular Cable Assemblies 1314836-QCM007PC2DCM02
Win Source Part Number: 1314836-QCM007PC2DCM 02 Category: Cable Assemblies>Circular Cable Assemblies Series: * Package: Bulk ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: QCM007

Win Source Part Number: 1314836-QCM007PC2DCM02
Category: Cable Assemblies>Circular Cable Assemblies
Series: *
Package: Bulk
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: QCM007

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 448-QCM007PC2DCM02 1314836-QCM007PC2DCM02
Product Name Cable Assembly Cable Assemblies - Circular Cable Assemblies
Connector Type Quick Disconnect Circular
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-SMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details